Wurth Electronics ICS, Inc. Fixed Inductors - 7443330150 7443330150

Description
Manufacturer: Würth Elektronik Win Source Part Number: 810890-7443330150 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 27A Frequency - Self Resonant: 78MHz DC Resistance (DCR): 4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.429" L x 0.394" W (10.90mm x 10.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.382" (9.70mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Current Rating (Amps): 18A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 810890-7443330150 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 27A Frequency - Self Resonant: 78MHz DC Resistance (DCR): 4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.429" L x 0.394" W (10.90mm x 10.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.382" (9.70mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Current Rating (Amps): 18A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443330150
810890-7443330150
Fixed Inductors - 7443330150 810890-7443330150
Manufacturer: Würth Elektronik Win Source Part Number: 810890-7443330150 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 27A Frequency - Self Resonant: 78MHz DC Resistance (DCR): 4mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.429" L x 0.394" W (10.90mm x 10.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.382" (9.70mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Current Rating (Amps): 18A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 810890-7443330150
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 27A
Frequency - Self Resonant: 78MHz
DC Resistance (DCR): 4mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.429" L x 0.394" W (10.90mm x 10.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.382" (9.70mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Current Rating (Amps): 18A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 810890-7443330150
Product Name Fixed Inductors - 7443330150
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data