Wurth Electronics ICS, Inc. Hard To Find - 7443330100 7443330100

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129958-7443330100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 27.5A Frequency - Self Resonant: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.65mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.382" (9.70mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.429" L x 0.394" W (10.90mm x 10.00mm) Current Rating (Amps): 20A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129958-7443330100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 27.5A Frequency - Self Resonant: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.65mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.382" (9.70mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.429" L x 0.394" W (10.90mm x 10.00mm) Current Rating (Amps): 20A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 7443330100
1129958-7443330100
Hard To Find - 7443330100 1129958-7443330100
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129958-7443330100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 27.5A Frequency - Self Resonant: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.65mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.382" (9.70mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.429" L x 0.394" W (10.90mm x 10.00mm) Current Rating (Amps): 20A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129958-7443330100
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 27.5A
Frequency - Self Resonant: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.65mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.382" (9.70mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.429" L x 0.394" W (10.90mm x 10.00mm)
Current Rating (Amps): 20A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129958-7443330100
Product Name Hard To Find - 7443330100
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data