Wurth Electronics ICS, Inc. Fixed Inductors - 7443321000 7443321000

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 713143-7443321000 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 10A Frequency - Self Resonant: 29MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 16.7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.476" L x 0.449" W (12.10mm x 11.40mm) Current Rating (Amps): 9A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 713143-7443321000 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 10A Frequency - Self Resonant: 29MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 16.7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.476" L x 0.449" W (12.10mm x 11.40mm) Current Rating (Amps): 9A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 7443321000 - 713143-7443321000 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 7443321000
713143-7443321000
Fixed Inductors - 7443321000 713143-7443321000
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 713143-7443321000 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 10A Frequency - Self Resonant: 29MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 16.7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.476" L x 0.449" W (12.10mm x 11.40mm) Current Rating (Amps): 9A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 713143-7443321000
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 10A
Frequency - Self Resonant: 29MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 16.7mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.394" (10.00mm)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.476" L x 0.449" W (12.10mm x 11.40mm)
Current Rating (Amps): 9A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 7443321000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7443321000
Fixed Inductors 7443321000
FIXED IND 10UH 9A 16.7 MOHM SMD

FIXED IND 10UH 9A 16.7 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 713143-7443321000 7443321000
Product Name Fixed Inductors - 7443321000 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1620208 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details