Wurth Electronics ICS, Inc. Fixed Inductors - 7443320330 7443320330

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857349-7443320330 Series: WE-HCC Features: 3.3 µH Inductor 17 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2141-2, 732-2141-6, 732-2141-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857349-7443320330 Series: WE-HCC Features: 3.3 µH Inductor 17 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2141-2, 732-2141-6, 732-2141-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443320330
857349-7443320330
Fixed Inductors - 7443320330 857349-7443320330
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857349-7443320330 Series: WE-HCC Features: 3.3 µH Inductor 17 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2141-2, 732-2141-6, 732-2141-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857349-7443320330
Series: WE-HCC
Features: 3.3 µH Inductor 17 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2141-2, 732-2141-6, 732-2141-1

Buy Now Datasheet
Fixed Inductors - 7443320330 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7443320330
Fixed Inductors 7443320330
FIXED IND 3.3UH 17A 5.7 MOHM SMD

FIXED IND 3.3UH 17A 5.7 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857349-7443320330 7443320330
Product Name Fixed Inductors - 7443320330 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-5N6 0201CT-5N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 2176737-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 1.00E-3 microH
View Details
Specs
Application RF Choke
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers