Wurth Electronics ICS, Inc. Fixed Inductors - 7443320100 7443320100

Description
Manufacturer: Würth Elektronik Win Source Part Number: 811363-7443320100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 32A Frequency - Self Resonant: 96MHz DC Resistance (DCR): 2.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.476" L x 0.449" W (12.10mm x 11.40mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Current Rating (Amps): 24A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 811363-7443320100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 32A Frequency - Self Resonant: 96MHz DC Resistance (DCR): 2.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.476" L x 0.449" W (12.10mm x 11.40mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Current Rating (Amps): 24A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 7443320100
811363-7443320100
Fixed Inductors - 7443320100 811363-7443320100
Manufacturer: Würth Elektronik Win Source Part Number: 811363-7443320100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 32A Frequency - Self Resonant: 96MHz DC Resistance (DCR): 2.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.476" L x 0.449" W (12.10mm x 11.40mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.394" (10.00mm) Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Current Rating (Amps): 24A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 811363-7443320100
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 32A
Frequency - Self Resonant: 96MHz
DC Resistance (DCR): 2.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.476" L x 0.449" W (12.10mm x 11.40mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.394" (10.00mm)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
Current Rating (Amps): 24A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 811363-7443320100
Product Name Fixed Inductors - 7443320100
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.5600 microH
View Details
3 suppliers
Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers