Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7443310470

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327803-7443310470 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.476" L x 0.449" W (12.10mm x 11.40mm) Inductance: 4.7 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 300 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 32MHz DC Resistance (DCR): 11mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 11.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2126-1,732-2126- 2,732-2126-6 Current - Saturation (Isat): 33A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327803-7443310470 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.476" L x 0.449" W (12.10mm x 11.40mm) Inductance: 4.7 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 300 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 32MHz DC Resistance (DCR): 11mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 11.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2126-1,732-2126- 2,732-2126-6 Current - Saturation (Isat): 33A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327803-7443310470 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327803-7443310470
Inductors, Coils, Chokes - Fixed Inductors 1327803-7443310470
Manufacturer: Würth Elektronik Win Source Part Number: 1327803-7443310470 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.476" L x 0.449" W (12.10mm x 11.40mm) Inductance: 4.7 µH Height - Seated (Max): 0.394" (10.00mm) Standard Package: 300 Mounting: Surface Mount Tolerance: ±20% Material - Core: Iron Powder Frequency - Self Resonant: 32MHz DC Resistance (DCR): 11mOhm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 11.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-2126-1,732-2126- 2,732-2126-6 Current - Saturation (Isat): 33A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327803-7443310470
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.476" L x 0.449" W (12.10mm x 11.40mm)
Inductance: 4.7 µH
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 300
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Iron Powder
Frequency - Self Resonant: 32MHz
DC Resistance (DCR): 11mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-2126-1,732-2126-2,732-2126-6
Current - Saturation (Isat): 33A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 7443310470 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
7443310470
Fixed Inductors 7443310470
FIXED IND 4.7UH 11.5A 11MOHM SMD

FIXED IND 4.7UH 11.5A 11MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327803-7443310470 7443310470
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Iron Iron; Powdered Iron; Iron Powder
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Leaded Inductors - 1678482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Lead Style Axial; Axial
View Details