Wurth Electronics ICS, Inc. Fixed Inductors - 744325180 744325180

Description
Manufacturer: Würth Elektronik Win Source Part Number: 808027-744325180 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.8μH Tolerance: ±20% Current - Saturation: 18A Frequency - Self Resonant: 70MHz DC Resistance (DCR): 3.5mOhm Supplier Device Package: 1050 Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 700 MSL Level: 1 (Unlimited) Current Rating (Amps): 16A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 808027-744325180 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.8μH Tolerance: ±20% Current - Saturation: 18A Frequency - Self Resonant: 70MHz DC Resistance (DCR): 3.5mOhm Supplier Device Package: 1050 Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 700 MSL Level: 1 (Unlimited) Current Rating (Amps): 16A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744325180
808027-744325180
Fixed Inductors - 744325180 808027-744325180
Manufacturer: Würth Elektronik Win Source Part Number: 808027-744325180 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.8μH Tolerance: ±20% Current - Saturation: 18A Frequency - Self Resonant: 70MHz DC Resistance (DCR): 3.5mOhm Supplier Device Package: 1050 Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" (5.00mm) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 700 MSL Level: 1 (Unlimited) Current Rating (Amps): 16A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 808027-744325180
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.8μH
Tolerance: ±20%
Current - Saturation: 18A
Frequency - Self Resonant: 70MHz
DC Resistance (DCR): 3.5mOhm
Supplier Device Package: 1050
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197" (5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 700
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 808027-744325180
Product Name Fixed Inductors - 744325180
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Wirewound
Inductance Range 1.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670302 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-DKFP-A22A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details