Wurth Electronics ICS, Inc. Fixed Inductors - 744325120 744325120

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129956-744325120 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.2μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 25A Frequency - Self Resonant: 75MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.8mOhm Supplier Device Package: 1050 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Current Rating (Amps): 20A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129956-744325120 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.2μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 25A Frequency - Self Resonant: 75MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.8mOhm Supplier Device Package: 1050 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Current Rating (Amps): 20A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744325120
1129956-744325120
Fixed Inductors - 744325120 1129956-744325120
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129956-744325120 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.2μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 25A Frequency - Self Resonant: 75MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.8mOhm Supplier Device Package: 1050 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Current Rating (Amps): 20A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129956-744325120
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.2μH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 25A
Frequency - Self Resonant: 75MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.8mOhm
Supplier Device Package: 1050
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197"
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm)
Current Rating (Amps): 20A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129956-744325120
Product Name Fixed Inductors - 744325120
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Wirewound
Application RF Choke
Inductance Range 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-597-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers