Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7443251000

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327633-7443251000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Inductance: 10 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 700 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 21MHz DC Resistance (DCR): 16.3mOhm Supplier Device Package: 1050 Temperature Range - Operating: -40°C ~ 150°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 7.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: Q9237457G,732-4179-6 ,732-4179-1,732-4179 -2 Current - Saturation (Isat): 8.5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327633-7443251000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Inductance: 10 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 700 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 21MHz DC Resistance (DCR): 16.3mOhm Supplier Device Package: 1050 Temperature Range - Operating: -40°C ~ 150°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 7.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: Q9237457G,732-4179-6 ,732-4179-1,732-4179 -2 Current - Saturation (Isat): 8.5A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327633-7443251000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327633-7443251000
Inductors, Coils, Chokes - Fixed Inductors 1327633-7443251000
Manufacturer: Würth Elektronik Win Source Part Number: 1327633-7443251000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm) Inductance: 10 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 700 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 21MHz DC Resistance (DCR): 16.3mOhm Supplier Device Package: 1050 Temperature Range - Operating: -40°C ~ 150°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 7.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: Q9237457G,732-4179-6 ,732-4179-1,732-4179 -2 Current - Saturation (Isat): 8.5A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327633-7443251000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Shielded
Size / Dimension: 0.413" L x 0.402" W (10.50mm x 10.20mm)
Inductance: 10 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 700
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 21MHz
DC Resistance (DCR): 16.3mOhm
Supplier Device Package: 1050
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: Q9237457G,732-4179-6,732-4179-1,732-4179-2
Current - Saturation (Isat): 8.5A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327633-7443251000
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details