Wurth Electronics ICS, Inc. Fixed Inductors - 744323100 744323100

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129953-744323100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 21A Frequency - Self Resonant: 69MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.79mOhm Supplier Device Package: 1030 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.417" L x 0.417" W (10.60mm x 10.60mm) Current Rating (Amps): 14A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129953-744323100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 21A Frequency - Self Resonant: 69MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.79mOhm Supplier Device Package: 1030 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.417" L x 0.417" W (10.60mm x 10.60mm) Current Rating (Amps): 14A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744323100
1129953-744323100
Fixed Inductors - 744323100 1129953-744323100
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129953-744323100 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 21A Frequency - Self Resonant: 69MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.79mOhm Supplier Device Package: 1030 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.122" (3.10mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.417" L x 0.417" W (10.60mm x 10.60mm) Current Rating (Amps): 14A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129953-744323100
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 21A
Frequency - Self Resonant: 69MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.79mOhm
Supplier Device Package: 1030
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.122" (3.10mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.417" L x 0.417" W (10.60mm x 10.60mm)
Current Rating (Amps): 14A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129953-744323100
Product Name Fixed Inductors - 744323100
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Wirewound
Application RF Choke
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3144-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers