Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744323056

Description
Win Source Part Number: 1381104-744323056 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-HCI Type: Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.417" L x 0.417" W (10.60mm x 10.60mm) Inductance: 560 nH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 800 pcs Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 106MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 2.17mOhm Supplier Device Package: 1030 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Current Rating (Amps): 18 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 33A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381104-744323056 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-HCI Type: Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.417" L x 0.417" W (10.60mm x 10.60mm) Inductance: 560 nH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 800 pcs Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 106MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 2.17mOhm Supplier Device Package: 1030 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Current Rating (Amps): 18 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 33A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381104-744323056 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381104-744323056
Inductors, Coils, Chokes - Fixed Inductors 1381104-744323056
Win Source Part Number: 1381104-744323056 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-HCI Type: Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.417" L x 0.417" W (10.60mm x 10.60mm) Inductance: 560 nH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 800 pcs Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 106MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 2.17mOhm Supplier Device Package: 1030 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. Current Rating (Amps): 18 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 33A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381104-744323056
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-HCI
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.417" L x 0.417" W (10.60mm x 10.60mm)
Inductance: 560 nH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 800 pcs
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 106MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 2.17mOhm
Supplier Device Package: 1030
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
Current Rating (Amps): 18 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 33A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381104-744323056
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details