Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744316330

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327745-744316330 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm) Inductance: 3.3 µH Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 66MHz DC Resistance (DCR): 18.5mOhm Supplier Device Package: 5040 Temperature Range - Operating: -40°C ~ 150°C Case / Package: 2-SMD ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.75 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6180-1,732-6180- 2,732-6180-6 Current - Saturation (Isat): 5.8A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327745-744316330 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm) Inductance: 3.3 µH Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 66MHz DC Resistance (DCR): 18.5mOhm Supplier Device Package: 5040 Temperature Range - Operating: -40°C ~ 150°C Case / Package: 2-SMD ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.75 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6180-1,732-6180- 2,732-6180-6 Current - Saturation (Isat): 5.8A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327745-744316330 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327745-744316330
Inductors, Coils, Chokes - Fixed Inductors 1327745-744316330
Manufacturer: Würth Elektronik Win Source Part Number: 1327745-744316330 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm) Inductance: 3.3 µH Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,500 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 66MHz DC Resistance (DCR): 18.5mOhm Supplier Device Package: 5040 Temperature Range - Operating: -40°C ~ 150°C Case / Package: 2-SMD ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.75 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-6180-1,732-6180- 2,732-6180-6 Current - Saturation (Isat): 5.8A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327745-744316330
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Shielded
Size / Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm)
Inductance: 3.3 µH
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 1,500
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 66MHz
DC Resistance (DCR): 18.5mOhm
Supplier Device Package: 5040
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: 2-SMD
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.75 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-6180-1,732-6180-2,732-6180-6
Current - Saturation (Isat): 5.8A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327745-744316330
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J202SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details