Wurth Electronics ICS, Inc. Fixed Inductors - 744314490 744314490

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129950-744314490 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.9μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 6.5A Frequency - Self Resonant: 56MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 14.5mOhm Supplier Device Package: 7050 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 6.5A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129950-744314490 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.9μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 6.5A Frequency - Self Resonant: 56MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 14.5mOhm Supplier Device Package: 7050 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 6.5A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744314490
1129950-744314490
Fixed Inductors - 744314490 1129950-744314490
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129950-744314490 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 4.9μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 6.5A Frequency - Self Resonant: 56MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 14.5mOhm Supplier Device Package: 7050 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 6.5A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129950-744314490
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.9μH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 6.5A
Frequency - Self Resonant: 56MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 14.5mOhm
Supplier Device Package: 7050
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197"
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm)
Current Rating (Amps): 6.5A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 744314490 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744314490
Fixed Inductors 744314490
FIXED IND 4.9UH 6.5A 14.5MOHM SM

FIXED IND 4.9UH 6.5A 14.5MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129950-744314490 744314490
Product Name Fixed Inductors - 744314490 Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Technology Wirewound Wirewound; Wirewound
Application RF Choke
Inductance Range 4.9 microH 4.9 microH
DCR 0.0145 ohms 0.0145 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details