Wurth Electronics ICS, Inc. Hard To Find - 744314330 744314330

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129949-744314330 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 8A Frequency - Self Resonant: 65MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9mOhm Supplier Device Package: 7050 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 9A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129949-744314330 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 8A Frequency - Self Resonant: 65MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9mOhm Supplier Device Package: 7050 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 9A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744314330
1129949-744314330
Hard To Find - 744314330 1129949-744314330
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129949-744314330 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 3.3μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 8A Frequency - Self Resonant: 65MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 9mOhm Supplier Device Package: 7050 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.197" Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 9A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129949-744314330
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 3.3μH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 8A
Frequency - Self Resonant: 65MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 9mOhm
Supplier Device Package: 7050
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197"
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm)
Current Rating (Amps): 9A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129949-744314330
Product Name Hard To Find - 744314330
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Wirewound
Application RF Choke
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Surface Mount Inductors - 1678191 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details