Wurth Electronics ICS, Inc. Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 744314024

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Current - Saturation (Isat): 2.6A Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz Mounting Type: Fixed Package / Case: 4-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Current - Saturation (Isat): 2.6A Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz Mounting Type: Fixed Package / Case: 4-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Product Status: Active Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Current - Saturation (Isat): 2.6A Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C Inductance Frequency - Test: 2.5 MHz Mounting Type: Fixed Package / Case: 4-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Current - Saturation (Isat): 2.6A
Frequency - Self Resonant: 1.5GHz
Operating Temperature: -40°C ~ 85°C
Inductance Frequency - Test: 2.5 MHz
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QXA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21061KSZ-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Embedded - DSP (Digital Signal Processors) - CS47024C-DQZR - Lingto Electronic Limited
Specs
Clock Speed 150 MHz
Interface Type I²C; SPI; I²C, SPI
View Details
3 suppliers
Dsp - 698-M52042FP - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers