Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744313180

Description
Win Source Part Number: 1381103-744313180 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-HCI Type: Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Inductance: 1.8 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 400 pcs Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 48MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 5.6mOhm Supplier Device Package: 1335 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. Current Rating (Amps): 14 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 22A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381103-744313180 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-HCI Type: Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Inductance: 1.8 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 400 pcs Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 48MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 5.6mOhm Supplier Device Package: 1335 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. Current Rating (Amps): 14 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 22A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381103-744313180 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381103-744313180
Inductors, Coils, Chokes - Fixed Inductors 1381103-744313180
Win Source Part Number: 1381103-744313180 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-HCI Type: Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm) Inductance: 1.8 µH Height - Seated (Max): 0.138" (3.50mm) Standard Package: 400 pcs Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 48MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 5.6mOhm Supplier Device Package: 1335 Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. Current Rating (Amps): 14 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 22A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381103-744313180
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-HCI
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.512" L x 0.504" W (13.00mm x 12.80mm)
Inductance: 1.8 µH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 400 pcs
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 48MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 5.6mOhm
Supplier Device Package: 1335
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
Current Rating (Amps): 14 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 22A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381103-744313180
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N1 0402DC-4N1XJRW , 0402DC-4N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 2-1624116-5 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 30 ohms
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details