Wurth Electronics ICS, Inc. Hard To Find - 744311220 744311220

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129944-744311220 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 13A Frequency - Self Resonant: 52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11.4mOhm Supplier Device Package: 7040 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 9A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129944-744311220 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 13A Frequency - Self Resonant: 52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11.4mOhm Supplier Device Package: 7040 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 9A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 744311220 - 1129944-744311220 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 744311220
1129944-744311220
Hard To Find - 744311220 1129944-744311220
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129944-744311220 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 13A Frequency - Self Resonant: 52MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11.4mOhm Supplier Device Package: 7040 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 9A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129944-744311220
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 13A
Frequency - Self Resonant: 52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 11.4mOhm
Supplier Device Package: 7040
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm)
Current Rating (Amps): 9A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 744311220 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744311220
Fixed Inductors 744311220
FIXED IND 2.2UH 9A 11.4 MOHM SMD

FIXED IND 2.2UH 9A 11.4 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129944-744311220 744311220
Product Name Hard To Find - 744311220 Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Technology Wirewound Wirewound; Wirewound
Application RF Choke
Inductance Range 2.2 microH 2.2 microH
DCR 0.0114 ohms 0.0114 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J334JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details