Wurth Electronics ICS, Inc. Fixed Inductors - 744311068 744311068

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129942-744311068 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 680nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 20A Frequency - Self Resonant: 105MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.1mOhm Supplier Device Package: 7040 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 17A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129942-744311068 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 680nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 20A Frequency - Self Resonant: 105MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.1mOhm Supplier Device Package: 7040 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 17A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744311068
1129942-744311068
Fixed Inductors - 744311068 1129942-744311068
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129942-744311068 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 680nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 20A Frequency - Self Resonant: 105MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.1mOhm Supplier Device Package: 7040 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 17A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129942-744311068
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 680nH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 20A
Frequency - Self Resonant: 105MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.1mOhm
Supplier Device Package: 7040
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm)
Current Rating (Amps): 17A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 744311068 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744311068
Fixed Inductors 744311068
FIXED IND 680NH 17A 3.1 MOHM SMD

FIXED IND 680NH 17A 3.1 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129942-744311068 744311068
Product Name Fixed Inductors - 744311068 Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Technology Wirewound Wirewound; Wirewound
Application RF Choke
Inductance Range 0.6800 microH 0.6800 microH
DCR 0.0031 ohms 0.0031 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-27N 0402CT-27NXJRW , 0402CT-27NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1678346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1.2 microH
Q Factor 55
View Details