Wurth Electronics ICS, Inc. Hard To Find - 744311047 744311047

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129941-744311047 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 400nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 25A Frequency - Self Resonant: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.85mOhm Supplier Device Package: 7040 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 19A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129941-744311047 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 400nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 25A Frequency - Self Resonant: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.85mOhm Supplier Device Package: 7040 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 19A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744311047
1129941-744311047
Hard To Find - 744311047 1129941-744311047
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129941-744311047 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 400nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 25A Frequency - Self Resonant: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.85mOhm Supplier Device Package: 7040 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 19A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129941-744311047
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 400nH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 25A
Frequency - Self Resonant: 250MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.85mOhm
Supplier Device Package: 7040
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm)
Current Rating (Amps): 19A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129941-744311047
Product Name Hard To Find - 744311047
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Wirewound
Application RF Choke
Inductance Range 0.4000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 237-2288-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details