Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744311022

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327686-744311022 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Inductance: 220 nH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 290MHz DC Resistance (DCR): 1.1mOhm Supplier Device Package: 7040 Temperature Range - Operating: -40°C ~ 150°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 21 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3861-6,732-3861- 1,732-3861-2 Current - Saturation (Isat): 32A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327686-744311022 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Inductance: 220 nH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 290MHz DC Resistance (DCR): 1.1mOhm Supplier Device Package: 7040 Temperature Range - Operating: -40°C ~ 150°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 21 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3861-6,732-3861- 1,732-3861-2 Current - Saturation (Isat): 32A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327686-744311022 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327686-744311022
Inductors, Coils, Chokes - Fixed Inductors 1327686-744311022
Manufacturer: Würth Elektronik Win Source Part Number: 1327686-744311022 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Shielded Size / Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Inductance: 220 nH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Frequency - Self Resonant: 290MHz DC Resistance (DCR): 1.1mOhm Supplier Device Package: 7040 Temperature Range - Operating: -40°C ~ 150°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 21 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3861-6,732-3861- 1,732-3861-2 Current - Saturation (Isat): 32A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327686-744311022
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Shielded
Size / Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm)
Inductance: 220 nH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Frequency - Self Resonant: 290MHz
DC Resistance (DCR): 1.1mOhm
Supplier Device Package: 7040
Temperature Range - Operating: -40°C ~ 150°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 21 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3861-6,732-3861-1,732-3861-2
Current - Saturation (Isat): 32A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 744311022 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744311022
Fixed Inductors 744311022
FIXED IND 220NH 21A 1.1 MOHM SMD

FIXED IND 220NH 21A 1.1 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327686-744311022 744311022
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3615A1R0K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1670301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details