Wurth Electronics ICS, Inc. Fixed Inductors - 744310095 744310095

Description
Manufacturer: Würth Elektronik Win Source Part Number: 802137-744310095 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 950nH Tolerance: ±20% Current - Saturation: 13A Frequency - Self Resonant: 90MHz DC Resistance (DCR): 6.2mOhm Supplier Device Package: 7030 Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.130" (3.30mm) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 11A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 802137-744310095 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 950nH Tolerance: ±20% Current - Saturation: 13A Frequency - Self Resonant: 90MHz DC Resistance (DCR): 6.2mOhm Supplier Device Package: 7030 Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.130" (3.30mm) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 11A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744310095
802137-744310095
Fixed Inductors - 744310095 802137-744310095
Manufacturer: Würth Elektronik Win Source Part Number: 802137-744310095 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 950nH Tolerance: ±20% Current - Saturation: 13A Frequency - Self Resonant: 90MHz DC Resistance (DCR): 6.2mOhm Supplier Device Package: 7030 Temperature Range - Operating: -40°C ~ 150°C Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.130" (3.30mm) Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 11A Inductance Frequency - Test: 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 802137-744310095
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 950nH
Tolerance: ±20%
Current - Saturation: 13A
Frequency - Self Resonant: 90MHz
DC Resistance (DCR): 6.2mOhm
Supplier Device Package: 7030
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.130" (3.30mm)
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 11A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 802137-744310095
Product Name Fixed Inductors - 744310095
Operating Temperature -40 to 150 C (-40 to 302 F)
Technology Wirewound
Inductance Range 0.9500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
Common Mode Chokes - 486-DKFP-H22H-082P-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details