Wurth Electronics ICS, Inc. Fixed Inductors - 744310055 744310055

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129940-744310055 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 520nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 20A Frequency - Self Resonant: 140MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.7mOhm Supplier Device Package: 7030 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.130" (3.30mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 14A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129940-744310055 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 520nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 20A Frequency - Self Resonant: 140MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.7mOhm Supplier Device Package: 7030 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.130" (3.30mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 14A Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744310055
1129940-744310055
Fixed Inductors - 744310055 1129940-744310055
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129940-744310055 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 520nH Tolerance: ±20% Ratings: AEC-Q200 Current - Saturation: 20A Frequency - Self Resonant: 140MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.7mOhm Supplier Device Package: 7030 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.130" (3.30mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm) Current Rating (Amps): 14A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129940-744310055
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 520nH
Tolerance: ±20%
Ratings: AEC-Q200
Current - Saturation: 20A
Frequency - Self Resonant: 140MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.7mOhm
Supplier Device Package: 7030
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.130" (3.30mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.276" L x 0.272" W (7.00mm x 6.90mm)
Current Rating (Amps): 14A
Inductance Frequency - Test: 100kHz

Buy Now
Fixed Inductors - 744310055 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744310055
Fixed Inductors 744310055
FIXED IND 520NH 14A 3.7 MOHM SMD

FIXED IND 520NH 14A 3.7 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1129940-744310055 744310055
Product Name Fixed Inductors - 744310055 Fixed Inductors
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Technology Wirewound Wirewound; Wirewound
Application RF Choke
Inductance Range 0.5200 microH 0.5200 microH
DCR 0.0037 ohms 0.0037 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N2 0201DS-2N2XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 3632B153LL-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5735-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers