Wurth Electronics ICS, Inc. Fixed Inductors - 744309025 744309025

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857327-744309025 Series: WE-HCM Features: 250 nH Inductor 47.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3005-2, 732-3005-1, 732-3005-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857327-744309025 Series: WE-HCM Features: 250 nH Inductor 47.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3005-2, 732-3005-1, 732-3005-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 744309025 - 857327-744309025 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 744309025
857327-744309025
Fixed Inductors - 744309025 857327-744309025
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857327-744309025 Series: WE-HCM Features: 250 nH Inductor 47.5 A Package: Reel - TR Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 732-3005-2, 732-3005-1, 732-3005-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857327-744309025
Series: WE-HCM
Features: 250 nH Inductor 47.5 A
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 732-3005-2, 732-3005-1, 732-3005-6

Buy Now Datasheet
Fixed Inductors - 744309025 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
744309025
Fixed Inductors 744309025
FIXED IND 250NH 47.5A 0.000165OH

FIXED IND 250NH 47.5A 0.000165OH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 857327-744309025 744309025
Product Name Fixed Inductors - 744309025 Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Drum Core, Wirewound
Core Material Ferrite; Manganese Zinc Ferrite (MnZn)
Inductance Range 0.2500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Adjustable Inductors - 1956-1090-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details