Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7443082018A

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329270-7443082018A Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.394" L x 0.315" W (10.00mm x 8.00mm) Inductance: 180 nH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 600 Mounting: Surface Mount Tolerance: ±10% Material - Core: Manganese Zinc Ferrite (MnZn) DC Resistance (DCR): 0.15mOhm Supplier Device Package: 1088 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 65 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-11787-2,732-1178 7-1,732-11787-6 Current - Saturation (Isat): 68A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329270-7443082018A Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.394" L x 0.315" W (10.00mm x 8.00mm) Inductance: 180 nH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 600 Mounting: Surface Mount Tolerance: ±10% Material - Core: Manganese Zinc Ferrite (MnZn) DC Resistance (DCR): 0.15mOhm Supplier Device Package: 1088 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 65 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-11787-2,732-1178 7-1,732-11787-6 Current - Saturation (Isat): 68A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329270-7443082018A - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329270-7443082018A
Inductors, Coils, Chokes - Fixed Inductors 1329270-7443082018A
Manufacturer: Würth Elektronik Win Source Part Number: 1329270-7443082018A Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.394" L x 0.315" W (10.00mm x 8.00mm) Inductance: 180 nH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 600 Mounting: Surface Mount Tolerance: ±10% Material - Core: Manganese Zinc Ferrite (MnZn) DC Resistance (DCR): 0.15mOhm Supplier Device Package: 1088 Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 65 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-11787-2,732-1178 7-1,732-11787-6 Current - Saturation (Isat): 68A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1329270-7443082018A
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.394" L x 0.315" W (10.00mm x 8.00mm)
Inductance: 180 nH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 600
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Manganese Zinc Ferrite (MnZn)
DC Resistance (DCR): 0.15mOhm
Supplier Device Package: 1088
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 65 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-11787-2,732-11787-1,732-11787-6
Current - Saturation (Isat): 68A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329270-7443082018A
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers