Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 7443082010

Description
Win Source Part Number: 1381102-7443082010 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-HCM Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.402" L x 0.319" W (10.20mm x 8.10mm) Inductance: 100 nH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 600 pcs Tolerance: ±10% Material - Core: Manganese Zinc Ferrite (MnZn) Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 0.18mOhm Supplier Device Package: 1088 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. Current Rating (Amps): 60 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 100A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1381102-7443082010 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-HCM Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.402" L x 0.319" W (10.20mm x 8.10mm) Inductance: 100 nH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 600 pcs Tolerance: ±10% Material - Core: Manganese Zinc Ferrite (MnZn) Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 0.18mOhm Supplier Device Package: 1088 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. Current Rating (Amps): 60 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 100A Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1381102-7443082010 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1381102-7443082010
Inductors, Coils, Chokes - Fixed Inductors 1381102-7443082010
Win Source Part Number: 1381102-7443082010 Category: Inductors, Coils, Chokes>Fixed Inductors Series: WE-HCM Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.402" L x 0.319" W (10.20mm x 8.10mm) Inductance: 100 nH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 600 pcs Tolerance: ±10% Material - Core: Manganese Zinc Ferrite (MnZn) Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 0.18mOhm Supplier Device Package: 1088 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. Current Rating (Amps): 60 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Wurth Electronics Inc Current - Saturation (Isat): 100A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381102-7443082010
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: WE-HCM
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.402" L x 0.319" W (10.20mm x 8.10mm)
Inductance: 100 nH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 600 pcs
Tolerance: ±10%
Material - Core: Manganese Zinc Ferrite (MnZn)
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 0.18mOhm
Supplier Device Package: 1088
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
Current Rating (Amps): 60 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Wurth Electronics Inc
Current - Saturation (Isat): 100A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1381102-7443082010
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Surface Mount Inductors - 1858208P - RS Components, Ltd.
Specs
Inductance Range 30 microH
Rated DC Current 9200 milliamps
Standards and Certifications RoHS
View Details