Wurth Electronics ICS, Inc. Connectors,Interconnects 7443081015

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Shielding: Unshielded DC Resistance (DCR): 280 mOhm Max Frequency - Self Resonant: 1.5GHz Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Inductance: 350μH
Tolerance: ±20%
Current Rating (Amps): 690mA
Shielding: Unshielded
DC Resistance (DCR): 280 mOhm Max
Frequency - Self Resonant: 1.5GHz
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Current Rating 0.7 amps
Unlock Full Specs
to access all available technical data

Similar Products