Wurth Electronics ICS, Inc. Hard To Find - 744305022 744305022

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129936-744305022 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 220nH Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 42A Frequency - Self Resonant: 600MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.155mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.205" (5.20mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.531" L x 0.524" W (13.50mm x 13.30mm) Current Rating (Amps): 26A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129936-744305022 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 220nH Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 42A Frequency - Self Resonant: 600MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.155mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.205" (5.20mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.531" L x 0.524" W (13.50mm x 13.30mm) Current Rating (Amps): 26A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744305022
1129936-744305022
Hard To Find - 744305022 1129936-744305022
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129936-744305022 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 220nH Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 42A Frequency - Self Resonant: 600MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.155mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.205" (5.20mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.531" L x 0.524" W (13.50mm x 13.30mm) Current Rating (Amps): 26A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129936-744305022
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 220nH
Tolerance: ±20%
Material - Core: Manganese Zinc Ferrite (MnZn)
Current - Saturation: 42A
Frequency - Self Resonant: 600MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 0.155mOhm
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.205" (5.20mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.531" L x 0.524" W (13.50mm x 13.30mm)
Current Rating (Amps): 26A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129936-744305022
Product Name Hard To Find - 744305022
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-22N 0402DC-22NXJRW , 0402DC-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.5500 ohms
Impedance 470 ohms
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-143-900-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details