Wurth Electronics ICS, Inc. Fixed Inductors - 744304022 744304022

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129935-744304022 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 220nH Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 23A Frequency - Self Resonant: 70MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.17mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 700 MSL Level: 1 (Unlimited) Parts Dimension: 0.453" L x 0.465" W (11.50mm x 11.80mm) Current Rating (Amps): 24A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129935-744304022 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 220nH Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 23A Frequency - Self Resonant: 70MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.17mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 700 MSL Level: 1 (Unlimited) Parts Dimension: 0.453" L x 0.465" W (11.50mm x 11.80mm) Current Rating (Amps): 24A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - 744304022
1129935-744304022
Fixed Inductors - 744304022 1129935-744304022
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129935-744304022 Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 220nH Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Current - Saturation: 23A Frequency - Self Resonant: 70MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 0.17mOhm Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.161" (4.10mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 700 MSL Level: 1 (Unlimited) Parts Dimension: 0.453" L x 0.465" W (11.50mm x 11.80mm) Current Rating (Amps): 24A Inductance Frequency - Test: 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129935-744304022
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 220nH
Tolerance: ±20%
Material - Core: Manganese Zinc Ferrite (MnZn)
Current - Saturation: 23A
Frequency - Self Resonant: 70MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 0.17mOhm
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.161" (4.10mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 700
MSL Level: 1 (Unlimited)
Parts Dimension: 0.453" L x 0.465" W (11.50mm x 11.80mm)
Current Rating (Amps): 24A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129935-744304022
Product Name Fixed Inductors - 744304022
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1857960 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 220 microH
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details