Wurth Electronics ICS, Inc. Inductors, Coils, Chokes - Fixed Inductors 744302010

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327836-744302010 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.281" L x 0.276" W (7.15mm x 7.00mm) Inductance: 105 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Frequency - Self Resonant: 70MHz DC Resistance (DCR): 0.235mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 30 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3697-6,732-3697- 2,732-3697-1 Current - Saturation (Isat): 45A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1327836-744302010 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.281" L x 0.276" W (7.15mm x 7.00mm) Inductance: 105 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Frequency - Self Resonant: 70MHz DC Resistance (DCR): 0.235mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 30 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3697-6,732-3697- 2,732-3697-1 Current - Saturation (Isat): 45A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327836-744302010 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327836-744302010
Inductors, Coils, Chokes - Fixed Inductors 1327836-744302010
Manufacturer: Würth Elektronik Win Source Part Number: 1327836-744302010 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.281" L x 0.276" W (7.15mm x 7.00mm) Inductance: 105 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 1,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Manganese Zinc Ferrite (MnZn) Frequency - Self Resonant: 70MHz DC Resistance (DCR): 0.235mOhm Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 30 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 732-3697-6,732-3697- 2,732-3697-1 Current - Saturation (Isat): 45A RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1327836-744302010
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.281" L x 0.276" W (7.15mm x 7.00mm)
Inductance: 105 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 1,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Manganese Zinc Ferrite (MnZn)
Frequency - Self Resonant: 70MHz
DC Resistance (DCR): 0.235mOhm
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 732-3697-6,732-3697-2,732-3697-1
Current - Saturation (Isat): 45A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327836-744302010
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details