Wurth Electronics ICS, Inc. Filters -Common Mode Chokes 744290472

Description
Manufacturer: Würth Elektronik Category: Filters -Common Mode Chokes Series: WE-UCF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Signal Line Number of Lines: 2 Inductance @ Frequency: 4.7 mH @ 10 kHz Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Size / Dimension: 0.571" L x 0.492" W (14.50mm x 12.50mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters -Common Mode Chokes Series: WE-UCF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Signal Line Number of Lines: 2 Inductance @ Frequency: 4.7 mH @ 10 kHz Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Size / Dimension: 0.571" L x 0.492" W (14.50mm x 12.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters -Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters -Common Mode Chokes
Filters -Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters -Common Mode Chokes Series: WE-UCF Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Filter Type: Signal Line Number of Lines: 2 Inductance @ Frequency: 4.7 mH @ 10 kHz Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount Size / Dimension: 0.571" L x 0.492" W (14.50mm x 12.50mm)

Manufacturer: Würth Elektronik
Category: Filters -Common Mode Chokes
Series: WE-UCF
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Filter Type: Signal Line
Number of Lines: 2
Inductance @ Frequency: 4.7 mH @ 10 kHz
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Size / Dimension: 0.571" L x 0.492" W (14.50mm x 12.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters -Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers