Wurth Electronics ICS, Inc. Filters -Common Mode Chokes 744290104

Description
Manufacturer: Würth Elektronik Category: Filters -Common Mode Chokes Series: WE-UCF Package: Tape & Reel (TR) Cut Tape (CT) Filter Type: Power, Signal Line Number of Lines: 2 DC Resistance (DCR) (Max): 8.5Ohm Current Rating (Max): 150mA Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters -Common Mode Chokes Series: WE-UCF Package: Tape & Reel (TR) Cut Tape (CT) Filter Type: Power, Signal Line Number of Lines: 2 DC Resistance (DCR) (Max): 8.5Ohm Current Rating (Max): 150mA Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters -Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters -Common Mode Chokes
Filters -Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters -Common Mode Chokes Series: WE-UCF Package: Tape & Reel (TR) Cut Tape (CT) Filter Type: Power, Signal Line Number of Lines: 2 DC Resistance (DCR) (Max): 8.5Ohm Current Rating (Max): 150mA Operating Temperature: -40°C ~ 125°C Mounting Type: Surface Mount

Manufacturer: Würth Elektronik
Category: Filters -Common Mode Chokes
Series: WE-UCF
Package: Tape & Reel (TR) Cut Tape (CT)
Filter Type: Power, Signal Line
Number of Lines: 2
DC Resistance (DCR) (Max): 8.5Ohm
Current Rating (Max): 150mA
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters -Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3127-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8106 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers