Wurth Electronics ICS, Inc. Filters -Common Mode Chokes 744284100

Description
Manufacturer: Würth Elektronik Category: Filters -Common Mode Chokes Series: WE-SCC Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: Horizontal, 4 PC Pad Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Height (Max): 0.413" (10.50mm) Current Rating (Max): 2.75A
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters -Common Mode Chokes Series: WE-SCC Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: Horizontal, 4 PC Pad Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Height (Max): 0.413" (10.50mm) Current Rating (Max): 2.75A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters -Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters -Common Mode Chokes
Filters -Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters -Common Mode Chokes Series: WE-SCC Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: Horizontal, 4 PC Pad Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) Height (Max): 0.413" (10.50mm) Current Rating (Max): 2.75A

Manufacturer: Würth Elektronik
Category: Filters -Common Mode Chokes
Series: WE-SCC
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: Horizontal, 4 PC Pad
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C
Size / Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height (Max): 0.413" (10.50mm)
Current Rating (Max): 2.75A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters -Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
High Frequency & RF Inductors - 4-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 8.2 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details