Wurth Electronics ICS, Inc. Hard To Find - 744273801 744273801

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129933-744273801 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.209" (5.30mm) Current Rating (Maximum): 3.5A DC Resistance (DCR) (Maximum): 11mOhm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.374" L x 0.327" W (9.50mm x 8.30mm) Impedance at Frequency: 800 Ohms at 120MHz Inductance at Frequency: 9μH at 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129933-744273801 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.209" (5.30mm) Current Rating (Maximum): 3.5A DC Resistance (DCR) (Maximum): 11mOhm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.374" L x 0.327" W (9.50mm x 8.30mm) Impedance at Frequency: 800 Ohms at 120MHz Inductance at Frequency: 9μH at 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 744273801 - 1129933-744273801 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 744273801
1129933-744273801
Hard To Find - 744273801 1129933-744273801
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129933-744273801 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.209" (5.30mm) Current Rating (Maximum): 3.5A DC Resistance (DCR) (Maximum): 11mOhm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.374" L x 0.327" W (9.50mm x 8.30mm) Impedance at Frequency: 800 Ohms at 120MHz Inductance at Frequency: 9μH at 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129933-744273801
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 80V
Filter Type: Power, Signal Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.209" (5.30mm)
Current Rating (Maximum): 3.5A
DC Resistance (DCR) (Maximum): 11mOhm
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.374" L x 0.327" W (9.50mm x 8.30mm)
Impedance at Frequency: 800 Ohms at 120MHz
Inductance at Frequency: 9μH at 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1129933-744273801
Product Name Hard To Find - 744273801
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7449EUD - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1907012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
EMI RFI Filter - 844-QPQ1287TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
SAW Filters - 478-SF11-2593M5UUA1TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Package Type 5-SMD, No Lead
View Details