Wurth Electronics ICS, Inc. Common Mode Chokes - 744273222 744273222

Description
Manufacturer: Würth Elektronik Win Source Part Number: 803934-744273222 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.374" L x 0.327" W (9.50mm x 8.30mm) Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.209" (5.30mm) Current Rating (Maximum): 1.4A DC Resistance (DCR) (Maximum): 60mOhm Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 2.2 kOhms at 60MHz Inductance at Frequency: 30μH at 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 803934-744273222 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.374" L x 0.327" W (9.50mm x 8.30mm) Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.209" (5.30mm) Current Rating (Maximum): 1.4A DC Resistance (DCR) (Maximum): 60mOhm Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 2.2 kOhms at 60MHz Inductance at Frequency: 30μH at 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 744273222 - 803934-744273222 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - 744273222
803934-744273222
Common Mode Chokes - 744273222 803934-744273222
Manufacturer: Würth Elektronik Win Source Part Number: 803934-744273222 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.374" L x 0.327" W (9.50mm x 8.30mm) Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.209" (5.30mm) Current Rating (Maximum): 1.4A DC Resistance (DCR) (Maximum): 60mOhm Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Impedance at Frequency: 2.2 kOhms at 60MHz Inductance at Frequency: 30μH at 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 803934-744273222
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 80V
Filter Type: Power, Signal Line
Number of Lines: 2
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.374" L x 0.327" W (9.50mm x 8.30mm)
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.209" (5.30mm)
Current Rating (Maximum): 1.4A
DC Resistance (DCR) (Maximum): 60mOhm
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Impedance at Frequency: 2.2 kOhms at 60MHz
Inductance at Frequency: 30μH at 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 803934-744273222
Product Name Common Mode Chokes - 744273222
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 30 microH
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE1R8J - 1069442-LFC32TE1R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Application RF Choke
View Details