Wurth Electronics ICS, Inc. Common Mode Chokes - 744272251 744272251

Description
Manufacturer: Würth Elektronik Win Source Part Number: 807853-744272251 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm) Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.256" (6.50mm) Current Rating (Maximum): 2A DC Resistance (DCR) (Maximum): 35mOhm Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Impedance at Frequency: 970 Ohms at 15MHz Inductance at Frequency: 250μH at 100kHz
Request a Quote
Description
Manufacturer: Würth Elektronik Win Source Part Number: 807853-744272251 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm) Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.256" (6.50mm) Current Rating (Maximum): 2A DC Resistance (DCR) (Maximum): 35mOhm Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Impedance at Frequency: 970 Ohms at 15MHz Inductance at Frequency: 250μH at 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 744272251 - 807853-744272251 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - 744272251
807853-744272251
Common Mode Chokes - 744272251 807853-744272251
Manufacturer: Würth Elektronik Win Source Part Number: 807853-744272251 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm) Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.256" (6.50mm) Current Rating (Maximum): 2A DC Resistance (DCR) (Maximum): 35mOhm Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Impedance at Frequency: 970 Ohms at 15MHz Inductance at Frequency: 250μH at 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 807853-744272251
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 80V
Filter Type: Power, Signal Line
Number of Lines: 2
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm)
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.256" (6.50mm)
Current Rating (Maximum): 2A
DC Resistance (DCR) (Maximum): 35mOhm
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Impedance at Frequency: 970 Ohms at 15MHz
Inductance at Frequency: 250μH at 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 807853-744272251
Product Name Common Mode Chokes - 744272251
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 250 microH
DCR 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0062uH 250MHz 0.76A Inductor and Choke - 71-0402CS-6N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details