Wurth Electronics ICS, Inc. Common Mode Chokes - 744272121 744272121

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129929-744272121 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.256" (6.50mm) Current Rating (Maximum): 2.5A DC Resistance (DCR) (Maximum): 25mOhm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm) Impedance at Frequency: 460 Ohms at 30MHz Inductance at Frequency: 120μH at 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129929-744272121 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.256" (6.50mm) Current Rating (Maximum): 2.5A DC Resistance (DCR) (Maximum): 25mOhm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm) Impedance at Frequency: 460 Ohms at 30MHz Inductance at Frequency: 120μH at 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 744272121 - 1129929-744272121 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - 744272121
1129929-744272121
Common Mode Chokes - 744272121 1129929-744272121
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129929-744272121 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.256" (6.50mm) Current Rating (Maximum): 2.5A DC Resistance (DCR) (Maximum): 25mOhm Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm) Impedance at Frequency: 460 Ohms at 30MHz Inductance at Frequency: 120μH at 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129929-744272121
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 80V
Filter Type: Power, Signal Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.256" (6.50mm)
Current Rating (Maximum): 2.5A
DC Resistance (DCR) (Maximum): 25mOhm
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm)
Impedance at Frequency: 460 Ohms at 30MHz
Inductance at Frequency: 120μH at 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129929-744272121
Product Name Common Mode Chokes - 744272121
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 120 microH
DCR 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N0 0201DS-7N0XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details