Wurth Electronics ICS, Inc. Common Mode Chokes - 744272102 744272102

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129928-744272102 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.256" (6.50mm) Current Rating (Maximum): 950mA DC Resistance (DCR) (Maximum): 180mOhm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm) Impedance at Frequency: 3.6 kOhms at 6MHz Inductance at Frequency: 1mH at 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129928-744272102 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.256" (6.50mm) Current Rating (Maximum): 950mA DC Resistance (DCR) (Maximum): 180mOhm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm) Impedance at Frequency: 3.6 kOhms at 6MHz Inductance at Frequency: 1mH at 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744272102
1129928-744272102
Common Mode Chokes - 744272102 1129928-744272102
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129928-744272102 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.256" (6.50mm) Current Rating (Maximum): 950mA DC Resistance (DCR) (Maximum): 180mOhm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm) Impedance at Frequency: 3.6 kOhms at 6MHz Inductance at Frequency: 1mH at 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129928-744272102
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 80V
Filter Type: Signal Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.256" (6.50mm)
Current Rating (Maximum): 950mA
DC Resistance (DCR) (Maximum): 180mOhm
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.343" W (10.00mm x 8.70mm)
Impedance at Frequency: 3.6 kOhms at 6MHz
Inductance at Frequency: 1mH at 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129928-744272102
Product Name Common Mode Chokes - 744272102
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 1000 microH
DCR 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 10000 microH
View Details
Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details