Wurth Electronics ICS, Inc. Filters - Common Mode Chokes 744253101

Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329216-744253101 Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - DC: 80V Current Rating (Max): 450mA Standard Package: 1,500 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.098" (2.50mm) Number of Lines: 3 Inductance @ Frequency: 100 µH @ 100 kHz Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-14096-1,732-1409 6-2,732-14096-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 1329216-744253101 Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - DC: 80V Current Rating (Max): 450mA Standard Package: 1,500 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.098" (2.50mm) Number of Lines: 3 Inductance @ Frequency: 100 µH @ 100 kHz Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-14096-1,732-1409 6-2,732-14096-6 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1329216-744253101 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1329216-744253101
Filters - Common Mode Chokes 1329216-744253101
Manufacturer: Würth Elektronik Win Source Part Number: 1329216-744253101 Category: Filters>Common Mode Chokes Packaging: Reel - TR Voltage Rating - DC: 80V Current Rating (Max): 450mA Standard Package: 1,500 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.098" (2.50mm) Number of Lines: 3 Inductance @ Frequency: 100 µH @ 100 kHz Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Other Part Number: 732-14096-1,732-1409 6-2,732-14096-6 RoHS Status: ROHS3 Compliant

Manufacturer: Würth Elektronik
Win Source Part Number: 1329216-744253101
Category: Filters>Common Mode Chokes
Packaging: Reel - TR
Voltage Rating - DC: 80V
Current Rating (Max): 450mA
Standard Package: 1,500
Mounting: Surface Mount
Filter Type: Signal Line
Height (Max): 0.098" (2.50mm)
Number of Lines: 3
Inductance @ Frequency: 100 µH @ 100 kHz
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 732-14096-1,732-14096-2,732-14096-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329216-744253101
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application RF Choke
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N6 0201DS-3N6XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678193 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details