Wurth Electronics ICS, Inc. Common Mode Chokes - 744252220 744252220

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 851079-744252220 Series: WE-SL3 Features: 22 µH @ 100 kHz Line Common Mode Choke DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-14098-2, 732-14098-1, 732-14098-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 851079-744252220 Series: WE-SL3 Features: 22 µH @ 100 kHz Line Common Mode Choke DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-14098-2, 732-14098-1, 732-14098-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 744252220 - 851079-744252220 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - 744252220
851079-744252220
Common Mode Chokes - 744252220 851079-744252220
Manufacturer: Wurth Electronics Inc Win Source Part Number: 851079-744252220 Series: WE-SL3 Features: 22 µH @ 100 kHz Line Common Mode Choke DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-14098-2, 732-14098-1, 732-14098-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 851079-744252220
Series: WE-SL3
Features: 22 µH @ 100 kHz Line Common Mode Choke DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-14098-2, 732-14098-1, 732-14098-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 851079-744252220
Product Name Common Mode Chokes - 744252220
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N2 0402DC-3N2XJRW , 0402DC-3N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details