Wurth Electronics ICS, Inc. Common Mode Chokes - 744242471 744242471

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129926-744242471 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 Flat Lead Height (Maximum): 0.138" (3.50mm) Current Rating (Maximum): 400mA DC Resistance (DCR) (Maximum): 350mOhm Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm) Impedance at Frequency: 2.2 kOhms at 15MHz Inductance at Frequency: 470μH at 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129926-744242471 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 Flat Lead Height (Maximum): 0.138" (3.50mm) Current Rating (Maximum): 400mA DC Resistance (DCR) (Maximum): 350mOhm Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm) Impedance at Frequency: 2.2 kOhms at 15MHz Inductance at Frequency: 470μH at 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744242471
1129926-744242471
Common Mode Chokes - 744242471 1129926-744242471
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129926-744242471 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 Flat Lead Height (Maximum): 0.138" (3.50mm) Current Rating (Maximum): 400mA DC Resistance (DCR) (Maximum): 350mOhm Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm) Impedance at Frequency: 2.2 kOhms at 15MHz Inductance at Frequency: 470μH at 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129926-744242471
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 80V
Filter Type: Signal Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Horizontal, 4 Flat Lead
Height (Maximum): 0.138" (3.50mm)
Current Rating (Maximum): 400mA
DC Resistance (DCR) (Maximum): 350mOhm
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm)
Impedance at Frequency: 2.2 kOhms at 15MHz
Inductance at Frequency: 470μH at 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129926-744242471
Product Name Common Mode Chokes - 744242471
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 470 microH
DCR 0.3500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1678235 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 11 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers