Wurth Electronics ICS, Inc. Common Mode Chokes - 744242110 744242110

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129924-744242110 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 Flat Lead Height (Maximum): 0.138" (3.50mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 180mOhm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm) Impedance at Frequency: 800 Ohms at 135MHz Inductance at Frequency: 11μH at 100kHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129924-744242110 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 Flat Lead Height (Maximum): 0.138" (3.50mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 180mOhm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm) Impedance at Frequency: 800 Ohms at 135MHz Inductance at Frequency: 11μH at 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744242110
1129924-744242110
Common Mode Chokes - 744242110 1129924-744242110
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129924-744242110 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Power, Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 Flat Lead Height (Maximum): 0.138" (3.50mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 180mOhm Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm) Impedance at Frequency: 800 Ohms at 135MHz Inductance at Frequency: 11μH at 100kHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129924-744242110
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 80V
Filter Type: Power, Signal Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Horizontal, 4 Flat Lead
Height (Maximum): 0.138" (3.50mm)
Current Rating (Maximum): 300mA
DC Resistance (DCR) (Maximum): 180mOhm
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm)
Impedance at Frequency: 800 Ohms at 135MHz
Inductance at Frequency: 11μH at 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129924-744242110
Product Name Common Mode Chokes - 744242110
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 11 microH
DCR 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 38.7 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers