Wurth Electronics ICS, Inc. Common Mode Chokes - 744242101 744242101

Description
Manufacturer: Würth Elektronik Win Source Part Number: 811840-744242101 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm) Manufacturer Package: Horizontal, 4 Flat Lead Height (Maximum): 0.138" (3.50mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 580mOhm Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Impedance at Frequency: 4 kOhms at 9MHz Inductance at Frequency: 100μH at 100kHz
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Win Source Part Number: 811840-744242101 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm) Manufacturer Package: Horizontal, 4 Flat Lead Height (Maximum): 0.138" (3.50mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 580mOhm Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Impedance at Frequency: 4 kOhms at 9MHz Inductance at Frequency: 100μH at 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 744242101 - 811840-744242101 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - 744242101
811840-744242101
Common Mode Chokes - 744242101 811840-744242101
Manufacturer: Würth Elektronik Win Source Part Number: 811840-744242101 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 80V Filter Type: Signal Line Number of Lines: 2 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm) Manufacturer Package: Horizontal, 4 Flat Lead Height (Maximum): 0.138" (3.50mm) Current Rating (Maximum): 300mA DC Resistance (DCR) (Maximum): 580mOhm Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Impedance at Frequency: 4 kOhms at 9MHz Inductance at Frequency: 100μH at 100kHz

Manufacturer: Würth Elektronik
Win Source Part Number: 811840-744242101
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 80V
Filter Type: Signal Line
Number of Lines: 2
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.236" L x 0.130" W (6.00mm x 3.30mm)
Manufacturer Package: Horizontal, 4 Flat Lead
Height (Maximum): 0.138" (3.50mm)
Current Rating (Maximum): 300mA
DC Resistance (DCR) (Maximum): 580mOhm
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Impedance at Frequency: 4 kOhms at 9MHz
Inductance at Frequency: 100μH at 100kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 811840-744242101
Product Name Common Mode Chokes - 744242101
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 100 microH
DCR 0.5800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-033 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers