Wurth Electronics ICS, Inc. Common Mode Chokes - 744235900 744235900

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857308-744235900 Series: WE-CNSW Features: 300 nH @ 100 kHz Line Common Mode Choke 90 Ohms @ 100 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-4223-1, 732-4223-2, 732-4223-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857308-744235900 Series: WE-CNSW Features: 300 nH @ 100 kHz Line Common Mode Choke 90 Ohms @ 100 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-4223-1, 732-4223-2, 732-4223-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744235900
857308-744235900
Common Mode Chokes - 744235900 857308-744235900
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857308-744235900 Series: WE-CNSW Features: 300 nH @ 100 kHz Line Common Mode Choke 90 Ohms @ 100 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-4223-1, 732-4223-2, 732-4223-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857308-744235900
Series: WE-CNSW
Features: 300 nH @ 100 kHz Line Common Mode Choke 90 Ohms @ 100 MHz DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-4223-1, 732-4223-2, 732-4223-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857308-744235900
Product Name Common Mode Chokes - 744235900
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-421 0402AF-421XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678179 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details