Wurth Electronics ICS, Inc. Common Mode Chokes - 744232222 744232222

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129923-744232222 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 50V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.083" (2.10mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 1.2Ohm Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Impedance at Frequency: 2.2 kOhms at 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129923-744232222 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 50V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.083" (2.10mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 1.2Ohm Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Impedance at Frequency: 2.2 kOhms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744232222
1129923-744232222
Common Mode Chokes - 744232222 1129923-744232222
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129923-744232222 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 50V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.083" (2.10mm) Current Rating (Maximum): 200mA DC Resistance (DCR) (Maximum): 1.2Ohm Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Impedance at Frequency: 2.2 kOhms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129923-744232222
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 50V
Filter Type: Signal Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.083" (2.10mm)
Current Rating (Maximum): 200mA
DC Resistance (DCR) (Maximum): 1.2Ohm
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm
Impedance at Frequency: 2.2 kOhms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1129923-744232222
Product Name Common Mode Chokes - 744232222
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-11N 0402DC-11NXJRW , 0402DC-11NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 1849170 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details