Wurth Electronics ICS, Inc. Hard To Find - 744232102 744232102

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129922-744232102 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 50V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.083" (2.10mm) Current Rating (Maximum): 230mA DC Resistance (DCR) (Maximum): 1Ohm Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Impedance at Frequency: 1 kOhms at 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129922-744232102 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 50V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.083" (2.10mm) Current Rating (Maximum): 230mA DC Resistance (DCR) (Maximum): 1Ohm Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Impedance at Frequency: 1 kOhms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744232102
1129922-744232102
Hard To Find - 744232102 1129922-744232102
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129922-744232102 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 50V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.083" (2.10mm) Current Rating (Maximum): 230mA DC Resistance (DCR) (Maximum): 1Ohm Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm Impedance at Frequency: 1 kOhms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129922-744232102
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 50V
Filter Type: Signal Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.083" (2.10mm)
Current Rating (Maximum): 230mA
DC Resistance (DCR) (Maximum): 1Ohm
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm
Impedance at Frequency: 1 kOhms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1129922-744232102
Product Name Hard To Find - 744232102
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - MAX7426EUA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SAW Filters - 2312-QPQ1061SRDKR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Package Type 5-SMD, No Lead
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details