Wurth Electronics ICS, Inc. Common Mode Chokes - 744232090 744232090

Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173317-744232090 Packaging: Digi-Reel® Termination: SMD/SMT Voltage Rating: 50 V Current Rating: 370 mA Length: 3.2 mm Inductance: 3.3 H Tolerance: 25 % Impedance: 90 Ω Test Frequency: 100 MHz Core Material: Ferrite Frequency: 100 MHz Height: 2.1082 mm Number of Lines: 2 Weight: 39.008944 mg Resistance: 300 mΩ Current: 370 mA Width: 1.6 mm Categories: Common Mode Chokes DC Resistance (DCR): 300 mΩ Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Max DC Current: 370 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Current Rating: 370 mA Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173317-744232090 Packaging: Digi-Reel® Termination: SMD/SMT Voltage Rating: 50 V Current Rating: 370 mA Length: 3.2 mm Inductance: 3.3 H Tolerance: 25 % Impedance: 90 Ω Test Frequency: 100 MHz Core Material: Ferrite Frequency: 100 MHz Height: 2.1082 mm Number of Lines: 2 Weight: 39.008944 mg Resistance: 300 mΩ Current: 370 mA Width: 1.6 mm Categories: Common Mode Chokes DC Resistance (DCR): 300 mΩ Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Max DC Current: 370 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Current Rating: 370 mA Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 744232090 - 1173317-744232090 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - 744232090
1173317-744232090
Common Mode Chokes - 744232090 1173317-744232090
Manufacturer: Wurth Electronics Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1173317-744232090 Packaging: Digi-Reel® Termination: SMD/SMT Voltage Rating: 50 V Current Rating: 370 mA Length: 3.2 mm Inductance: 3.3 H Tolerance: 25 % Impedance: 90 Ω Test Frequency: 100 MHz Core Material: Ferrite Frequency: 100 MHz Height: 2.1082 mm Number of Lines: 2 Weight: 39.008944 mg Resistance: 300 mΩ Current: 370 mA Width: 1.6 mm Categories: Common Mode Chokes DC Resistance (DCR): 300 mΩ Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Depth: 1.6 mm Lead Free: Lead Free Max DC Current: 370 mA Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 50 V Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Current Rating: 370 mA Max Operating Temperature: 125 °C

Manufacturer: Wurth Electronics Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1173317-744232090
Packaging: Digi-Reel®
Termination: SMD/SMT
Voltage Rating: 50 V
Current Rating: 370 mA
Length: 3.2 mm
Inductance: 3.3 H
Tolerance: 25 %
Impedance: 90 Ω
Test Frequency: 100 MHz
Core Material: Ferrite
Frequency: 100 MHz
Height: 2.1082 mm
Number of Lines: 2
Weight: 39.008944 mg
Resistance: 300 mΩ
Current: 370 mA
Width: 1.6 mm
Categories: Common Mode Chokes
DC Resistance (DCR): 300 mΩ
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Depth: 1.6 mm
Lead Free: Lead Free
Max DC Current: 370 mA
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 50 V
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Max Current Rating: 370 mA
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1173317-744232090
Product Name Common Mode Chokes - 744232090
Technology Standard
Core Material Ferrite
Application RF Choke
Inductance Range 3.30E6 microH
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J123JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details