Wurth Electronics ICS, Inc. Common Mode Chokes - 744231261 744231261

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857300-744231261 Series: WE-CNSW Features: Line Common Mode Choke 260 Ohms @ 100 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1467-2, 732-1467-6, 732-1467-1
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857300-744231261 Series: WE-CNSW Features: Line Common Mode Choke 260 Ohms @ 100 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1467-2, 732-1467-6, 732-1467-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744231261
857300-744231261
Common Mode Chokes - 744231261 857300-744231261
Manufacturer: Wurth Electronics Inc Win Source Part Number: 857300-744231261 Series: WE-CNSW Features: Line Common Mode Choke 260 Ohms @ 100 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-1467-2, 732-1467-6, 732-1467-1

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 857300-744231261
Series: WE-CNSW
Features: Line Common Mode Choke 260 Ohms @ 100 MHz DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-1467-2, 732-1467-6, 732-1467-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 857300-744231261
Product Name Common Mode Chokes - 744231261
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678507 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details
Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers