Wurth Electronics ICS, Inc. Hard To Find - 744230220 744230220

Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129919-744230220 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 50V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.047" (1.20mm) Current Rating (Maximum): 800mA DC Resistance (DCR) (Maximum): 80mOhm Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Impedance at Frequency: 22 Ohms at 100MHz
Request a Quote
Description
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129919-744230220 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 50V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.047" (1.20mm) Current Rating (Maximum): 800mA DC Resistance (DCR) (Maximum): 80mOhm Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Impedance at Frequency: 22 Ohms at 100MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - 744230220
1129919-744230220
Hard To Find - 744230220 1129919-744230220
Manufacturer: Wurth Electronics Inc. Win Source Part Number: 1129919-744230220 Packaging: Reel Mounting Style: SMD Voltage Rating - DC: 50V Filter Type: Signal Line Number of Lines: 2 Categories: Filters Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.we-online.com Manufacturer Package: Horizontal, 4 PC Pad Height (Maximum): 0.047" (1.20mm) Current Rating (Maximum): 800mA DC Resistance (DCR) (Maximum): 80mOhm Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Impedance at Frequency: 22 Ohms at 100MHz

Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1129919-744230220
Packaging: Reel
Mounting Style: SMD
Voltage Rating - DC: 50V
Filter Type: Signal Line
Number of Lines: 2
Categories: Filters
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: Horizontal, 4 PC Pad
Height (Maximum): 0.047" (1.20mm)
Current Rating (Maximum): 800mA
DC Resistance (DCR) (Maximum): 80mOhm
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Impedance at Frequency: 22 Ohms at 100MHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1129919-744230220
Product Name Hard To Find - 744230220
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1915027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
Interface - Filters - Active - LMF100CIN - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
SAW Filters - 2312-QPQ1062TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.18E6 kHz
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details