Wurth Electronics ICS, Inc. Filters -Common Mode Chokes 744230181

Description
Manufacturer: Würth Elektronik Category: Filters -Common Mode Chokes Series: WE-CNSW Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: Horizontal, 4 PC Pad Mounting Type: Surface Mount Operating Temperature: -40°C ~ 105°C Product Status: Active Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height (Max): 0.047" (1.20mm)
Request a Quote Datasheet
Description
Manufacturer: Würth Elektronik Category: Filters -Common Mode Chokes Series: WE-CNSW Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: Horizontal, 4 PC Pad Mounting Type: Surface Mount Operating Temperature: -40°C ~ 105°C Product Status: Active Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height (Max): 0.047" (1.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters -Common Mode Chokes -  - Win Source Electronics
Laguna Hills, CA, United States
Filters -Common Mode Chokes
Filters -Common Mode Chokes
Manufacturer: Würth Elektronik Category: Filters -Common Mode Chokes Series: WE-CNSW Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: Horizontal, 4 PC Pad Mounting Type: Surface Mount Operating Temperature: -40°C ~ 105°C Product Status: Active Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height (Max): 0.047" (1.20mm)

Manufacturer: Würth Elektronik
Category: Filters -Common Mode Chokes
Series: WE-CNSW
Package: Tape & Reel (TR) /Cut Tape (CT)
Package / Case: Horizontal, 4 PC Pad
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 105°C
Product Status: Active
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height (Max): 0.047" (1.20mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Name Filters -Common Mode Chokes
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details