Wurth Electronics ICS, Inc. Common Mode Chokes - 744212510 744212510

Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 846212-744212510 Series: WE-SL1 Features: 51 µH @ 100 kHz Line Common Mode Choke 300 Ohms @ 300 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-3941-2, 732-3941-1, 732-3941-6
Request a Quote Datasheet
Description
Manufacturer: Wurth Electronics Inc Win Source Part Number: 846212-744212510 Series: WE-SL1 Features: 51 µH @ 100 kHz Line Common Mode Choke 300 Ohms @ 300 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-3941-2, 732-3941-1, 732-3941-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - 744212510
846212-744212510
Common Mode Chokes - 744212510 846212-744212510
Manufacturer: Wurth Electronics Inc Win Source Part Number: 846212-744212510 Series: WE-SL1 Features: 51 µH @ 100 kHz Line Common Mode Choke 300 Ohms @ 300 MHz DCR Package: Reel - TR Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 732-3941-2, 732-3941-1, 732-3941-6

Manufacturer: Wurth Electronics Inc
Win Source Part Number: 846212-744212510
Series: WE-SL1
Features: 51 µH @ 100 kHz Line Common Mode Choke 300 Ohms @ 300 MHz DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 732-3941-2, 732-3941-1, 732-3941-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 846212-744212510
Product Name Common Mode Chokes - 744212510
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.2200 ohms
View Details
2 suppliers